BENT TRIMMER W/RING, KNIFE EDGE, 4.75"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7735 |
| Product Name | Bent Trimmer W/ring, Knife Edge, 4.75; Scissor Type Klein Tools |