Lowell Corporation Model 241 is a double handle ratchet arm with a length of 27-5/8 inches, a jaw opening capacity up to 38 mm, and a weight of 41-3/4 lbs. It features a bolt-thru design, enclosed replaceable gears, reversing controls in the head, and conforms to Federal Spec GGG-W-653, Type I, Class 2. The tool is designed for heavy duty applications and is factory pre-assembled with non-replaceable gears.
Lowell Corporation Model 241, 27″ Double Handle Ratchet Arms are durable and economical. The ratcheting double handle is safer and more ergonomic for a single user and able to accommodate two users.
Made in the USA.
| Lowell Corporation | |
|---|---|
| Product Category | Hand Tools |
| Product Number | Model 241 |
| Product Name | Double Handle Ratchet Arm |