DIAGONAL CUTTER, 8-1/16IN; Cutter Type:Diagonal; Overall Length:205mm; Cut Type:Standard; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:-; Handle Colour:Red; Jaw Length:13/16"; Plier Style:Diagonal Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 52F6447 |
| Product Name | Diagonal Cutter, 8-1/16In; Cutter Type Klein Tools |