Klein Tools, Inc. Plier D203-8-INS

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-8-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/8 INCH OVERALL LENGTH
  • 2-5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, SKINNING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
  • POINT THICKNESS 1/8 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet
Pliers - D203-8-INS-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 8.88"" (225.5mm)"

"Combination Pliers Long Nose Partially Serrated 8.88"" (225.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-8-INS D203-8-INS-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 8.88 inch (225 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
PLIER - J198 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 12.25 inch (311 mm)
Jaw Capacity 0.0200 to 0.6000 inch (0.5080 to 15.24 mm)
Features Soft Handles
View Details
Lite Duty Rebar Pliers - DWHT84818 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details