Klein Tools, Inc. Hex Key BLM6

Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 6 MM HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-13/16 INCH (LONG ARM) BLM MODEL
Datasheet
Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 6 MM HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-13/16 INCH (LONG ARM) BLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - BLM6 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
BLM6
Hex Key BLM6
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 6 MM HEX SIZE LENGTH 29/32 INCH (SHORT ARM), 4-13/16 INCH (LONG ARM) BLM MODEL
  • L-LONG ARM, BALL END TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 6 MM HEX SIZE
  • LENGTH 29/32 INCH (SHORT ARM), 4-13/16 INCH (LONG ARM)
  • BLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BLM6
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details