Klein Tools, Inc. Hex Key BLM25

Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 2.5 MM HEX SIZE LENGTH 15/32 INCH (SHORT ARM), 3-1/4 INCH (LONG ARM) BLM MODEL
Datasheet
Description
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 2.5 MM HEX SIZE LENGTH 15/32 INCH (SHORT ARM), 3-1/4 INCH (LONG ARM) BLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - BLM25 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
BLM25
Hex Key BLM25
L-LONG ARM, BALL END TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 2.5 MM HEX SIZE LENGTH 15/32 INCH (SHORT ARM), 3-1/4 INCH (LONG ARM) BLM MODEL
  • L-LONG ARM, BALL END TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 2.5 MM HEX SIZE
  • LENGTH 15/32 INCH (SHORT ARM), 3-1/4 INCH (LONG ARM)
  • BLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number BLM25
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details