Klein Tools, Inc. Wireless Jobsite Speaker, 5W, Ip45; Supply Voltage Vac Klein Tools AEPJS1

Description
WIRELESS JOBSITE SPEAKER, 5W, IP45; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:88.9mm; External Width:54.1mm; External Depth:98.6mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
WIRELESS JOBSITE SPEAKER, 5W, IP45; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:88.9mm; External Width:54.1mm; External Depth:98.6mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Jobsite Speaker, 5W, Ip45; Supply Voltage Vac Klein Tools - 17AC7698 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Jobsite Speaker, 5W, Ip45; Supply Voltage Vac Klein Tools
17AC7698
Wireless Jobsite Speaker, 5W, Ip45; Supply Voltage Vac Klein Tools 17AC7698
WIRELESS JOBSITE SPEAKER, 5W, IP45; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:88.9mm; External Width:54.1mm; External Depth:98.6mm; Product Range:- RoHS Compliant: NA

WIRELESS JOBSITE SPEAKER, 5W, IP45; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:88.9mm; External Width:54.1mm; External Depth:98.6mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 17AC7698
Product Name Wireless Jobsite Speaker, 5W, Ip45; Supply Voltage Vac Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 2603-CAC134-03W33-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 330 Hz
View Details