SLEDGE TYPE
16 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 4 LB
7HBRFRH MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SLEDGE TYPE
16 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 4 LB
7HBRFRH MODEL
SLEDGE TYPE
16 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 4 LB
7HBRFRH MODEL
SLEDGE TYPE
16 INCH OVERALL LENGTH
INDUSTRIAL APPLICATION
FORGED PROCESS
FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL