Klein Tools, Inc. Drive Key Set 70591

Description
FOLDING TYPE 9 PIECE(S) (9) INCH SET SET CONTENT HEX DRIVE STYLE HANDY CARRYING POUCH PACKAGING 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH KEY SIZES HANDLE LENGTH 4-3/8 INCH KEY LENGTH 2-11/16 TO 3-13/16 INCH
Datasheet
Description
FOLDING TYPE 9 PIECE(S) (9) INCH SET SET CONTENT HEX DRIVE STYLE HANDY CARRYING POUCH PACKAGING 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH KEY SIZES HANDLE LENGTH 4-3/8 INCH KEY LENGTH 2-11/16 TO 3-13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70591 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70591
Drive Key Set 70591
FOLDING TYPE 9 PIECE(S) (9) INCH SET SET CONTENT HEX DRIVE STYLE HANDY CARRYING POUCH PACKAGING 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH KEY SIZES HANDLE LENGTH 4-3/8 INCH KEY LENGTH 2-11/16 TO 3-13/16 INCH
  • FOLDING TYPE
  • 9 PIECE(S)
  • (9) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • HANDY CARRYING POUCH PACKAGING
  • 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH KEY SIZES
  • HANDLE LENGTH 4-3/8 INCH
  • KEY LENGTH 2-11/16 TO 3-13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70591
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details