Klein Tools, Inc. Drive Key Set 70581

Description
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32) INCH KEY SIZES KEY LENGTH 1-1/2 TO 2-3/8 INCH HANDLE LENGTH 3-1/16 INCH
Datasheet
Description
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32) INCH KEY SIZES KEY LENGTH 1-1/2 TO 2-3/8 INCH HANDLE LENGTH 3-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70581 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70581
Drive Key Set 70581
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 8 PIECE(S) (8) INCH SET SET CONTENT HEX DRIVE STYLE (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32) INCH KEY SIZES KEY LENGTH 1-1/2 TO 2-3/8 INCH HANDLE LENGTH 3-1/16 INCH
  • FOLDING TYPE
  • HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL
  • 8 PIECE(S)
  • (8) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32) INCH KEY SIZES
  • KEY LENGTH 1-1/2 TO 2-3/8 INCH
  • HANDLE LENGTH 3-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70581
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Type Torque
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details