Klein Tools, Inc. Voltage/Continuity Tester 69135

Description
MULTI VOLTAGE TESTER TYPE NEON AC/DC INDICATOR DISPLAY TYPE LIVE CIRCUIT TYPE PROBE INCLUSION REINFORCED CASE TYPE VISUAL INDICATION TYPE 110/220/277/460 V AC VOLTAGE RANGE 110/220/277/460 V DC VOLTAGE RANGE OVERALL LENGTH 7-7/8 INCH
Datasheet
Description
MULTI VOLTAGE TESTER TYPE NEON AC/DC INDICATOR DISPLAY TYPE LIVE CIRCUIT TYPE PROBE INCLUSION REINFORCED CASE TYPE VISUAL INDICATION TYPE 110/220/277/460 V AC VOLTAGE RANGE 110/220/277/460 V DC VOLTAGE RANGE OVERALL LENGTH 7-7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 69135 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
69135
Voltage/Continuity Tester 69135
MULTI VOLTAGE TESTER TYPE NEON AC/DC INDICATOR DISPLAY TYPE LIVE CIRCUIT TYPE PROBE INCLUSION REINFORCED CASE TYPE VISUAL INDICATION TYPE 110/220/277/460 V AC VOLTAGE RANGE 110/220/277/460 V DC VOLTAGE RANGE OVERALL LENGTH 7-7/8 INCH
  • MULTI VOLTAGE TESTER TYPE
  • NEON AC/DC INDICATOR DISPLAY TYPE
  • LIVE CIRCUIT TYPE
  • PROBE INCLUSION
  • REINFORCED CASE TYPE
  • VISUAL INDICATION TYPE
  • 110/220/277/460 V AC VOLTAGE RANGE
  • 110/220/277/460 V DC VOLTAGE RANGE
  • OVERALL LENGTH 7-7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number 69135
Product Name Voltage/Continuity Tester
DC Voltage 110 to 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Testers - 488903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details