Klein Tools, Inc. Voltage/Continuity Tester 69134

Description
LOW VOLTAGE TESTER TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP, POCKET CLIP INCLUSION VISUAL INDICATION TYPE 5 TO 50 V AC VOLTAGE RANGE 5 TO 50 V DC VOLTAGE RANGE 4-1/2 INCH LEAD PROBE TYPE OVERALL LENGTH 8 INCH
Datasheet
Description
LOW VOLTAGE TESTER TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP, POCKET CLIP INCLUSION VISUAL INDICATION TYPE 5 TO 50 V AC VOLTAGE RANGE 5 TO 50 V DC VOLTAGE RANGE 4-1/2 INCH LEAD PROBE TYPE OVERALL LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 69134 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
69134
Voltage/Continuity Tester 69134
LOW VOLTAGE TESTER TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP, POCKET CLIP INCLUSION VISUAL INDICATION TYPE 5 TO 50 V AC VOLTAGE RANGE 5 TO 50 V DC VOLTAGE RANGE 4-1/2 INCH LEAD PROBE TYPE OVERALL LENGTH 8 INCH
  • LOW VOLTAGE TESTER TYPE
  • LIVE CIRCUIT TYPE
  • ALLIGATOR CLIP, POCKET CLIP INCLUSION
  • VISUAL INDICATION TYPE
  • 5 TO 50 V AC VOLTAGE RANGE
  • 5 TO 50 V DC VOLTAGE RANGE
  • 4-1/2 INCH LEAD PROBE TYPE
  • OVERALL LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number 69134
Product Name Voltage/Continuity Tester
DC Voltage 5 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details