Klein Tools, Inc. Voltage/Continuity Tester 69133

Description
CONTINUITY TESTER TYPE (1) AAA BATTERY TYPE ALLIGATOR CLIP, NYLON CAP INCLUSION VISUAL INDICATION TYPE NO BATTERY INCLUDED 36 INCH LEAD PROBE TYPE PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
Datasheet
Description
CONTINUITY TESTER TYPE (1) AAA BATTERY TYPE ALLIGATOR CLIP, NYLON CAP INCLUSION VISUAL INDICATION TYPE NO BATTERY INCLUDED 36 INCH LEAD PROBE TYPE PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 69133 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
69133
Voltage/Continuity Tester 69133
CONTINUITY TESTER TYPE (1) AAA BATTERY TYPE ALLIGATOR CLIP, NYLON CAP INCLUSION VISUAL INDICATION TYPE NO BATTERY INCLUDED 36 INCH LEAD PROBE TYPE PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
  • CONTINUITY TESTER TYPE
  • (1) AAA BATTERY TYPE
  • ALLIGATOR CLIP, NYLON CAP INCLUSION
  • VISUAL INDICATION TYPE
  • NO BATTERY INCLUDED
  • 36 INCH LEAD PROBE TYPE
  • PROBE LENGTH 3-3/4 INCH
  • OVERALL LENGTH WITH PROBES 43-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number 69133
Product Name Voltage/Continuity Tester
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details