Klein Tools, Inc. Voltage/Continuity Tester 69127

Description
LOW VOLTAGE TESTER TYPE BULB DISPLAY TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP INCLUSION VISUAL INDICATION TYPE 6 TO 24 V AC VOLTAGE RANGE 6 TO 24 V DC VOLTAGE RANGE 36 INCH LEAD PROBE TYPE INCLUDES BULB PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
Datasheet
Description
LOW VOLTAGE TESTER TYPE BULB DISPLAY TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP INCLUSION VISUAL INDICATION TYPE 6 TO 24 V AC VOLTAGE RANGE 6 TO 24 V DC VOLTAGE RANGE 36 INCH LEAD PROBE TYPE INCLUDES BULB PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 69127 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
69127
Voltage/Continuity Tester 69127
LOW VOLTAGE TESTER TYPE BULB DISPLAY TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP INCLUSION VISUAL INDICATION TYPE 6 TO 24 V AC VOLTAGE RANGE 6 TO 24 V DC VOLTAGE RANGE 36 INCH LEAD PROBE TYPE INCLUDES BULB PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
  • LOW VOLTAGE TESTER TYPE
  • BULB DISPLAY TYPE
  • LIVE CIRCUIT TYPE
  • ALLIGATOR CLIP INCLUSION
  • VISUAL INDICATION TYPE
  • 6 TO 24 V AC VOLTAGE RANGE
  • 6 TO 24 V DC VOLTAGE RANGE
  • 36 INCH LEAD PROBE TYPE
  • INCLUDES BULB
  • PROBE LENGTH 3-3/4 INCH
  • OVERALL LENGTH WITH PROBES 43-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number 69127
Product Name Voltage/Continuity Tester
DC Voltage 6 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details