Klein Tools, Inc. Voltage/Continuity Tester 69105

Description
CIRCUIT TESTER TYPE NEON LAMP DISPLAY TYPE VISUAL INDICATION TYPE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE 24 INCH LEAD PROBE TYPE PROBE LENGTH 5-11/16 INCH OVERALL LENGTH WITH PROBES 35 INCH
Datasheet
Description
CIRCUIT TESTER TYPE NEON LAMP DISPLAY TYPE VISUAL INDICATION TYPE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE 24 INCH LEAD PROBE TYPE PROBE LENGTH 5-11/16 INCH OVERALL LENGTH WITH PROBES 35 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 69105 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
69105
Voltage/Continuity Tester 69105
CIRCUIT TESTER TYPE NEON LAMP DISPLAY TYPE VISUAL INDICATION TYPE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE 24 INCH LEAD PROBE TYPE PROBE LENGTH 5-11/16 INCH OVERALL LENGTH WITH PROBES 35 INCH
  • CIRCUIT TESTER TYPE
  • NEON LAMP DISPLAY TYPE
  • VISUAL INDICATION TYPE
  • 80 TO 600 V AC VOLTAGE RANGE
  • 80 TO 600 V DC VOLTAGE RANGE
  • 24 INCH LEAD PROBE TYPE
  • PROBE LENGTH 5-11/16 INCH
  • OVERALL LENGTH WITH PROBES 35 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number 69105
Product Name Voltage/Continuity Tester
DC Voltage 80 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details