Klein Tools, Inc. Combination Wrench 68509

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 155 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 155 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68509 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68509
Combination Wrench 68509
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 155 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 155 MM OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68509-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68509-ND
Wrenches 68509-ND
"Combination Wrench 9mm 6.10"" (155.0mm) Length"

"Combination Wrench 9mm 6.10"" (155.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68509 68509-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details