Klein Tools, Inc. Open End Wrench 68463

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 68463 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
68463
Open End Wrench 68463
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68463-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68463-ND
Wrenches 68463-ND
"Open End Wrench 9/16"" x 5/8"" 7.50"" (190.5mm) Length"

"Open End Wrench 9/16"" x 5/8"" 7.50"" (190.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68463 68463-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details