Klein Tools, Inc. Open End Wrench 68460

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 68460 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
68460
Open End Wrench 68460
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68460-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68460-ND
Wrenches 68460-ND
"Open End Wrench 1/4"" x 5/16"" 4.75"" (120.7mm) Length"

"Open End Wrench 1/4"" x 5/16"" 4.75"" (120.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68460 68460-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details