Klein Tools, Inc. Ratcheting Box End Wrench 68310

Description
DOUBLE END, STRAIGHT, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/16 INCH SQUARE, 1/4 INCH HEX SMALLER END SIZE 5/16 INCH SQUARE, 3/8 INCH HEX LARGER END SIZE BOX SHAPE SQUARE, HEX NUMBER OF TEETH 18 AND 20
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/16 INCH SQUARE, 1/4 INCH HEX SMALLER END SIZE 5/16 INCH SQUARE, 3/8 INCH HEX LARGER END SIZE BOX SHAPE SQUARE, HEX NUMBER OF TEETH 18 AND 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68310 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68310
Ratcheting Box End Wrench 68310
DOUBLE END, STRAIGHT, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/16 INCH SQUARE, 1/4 INCH HEX SMALLER END SIZE 5/16 INCH SQUARE, 3/8 INCH HEX LARGER END SIZE BOX SHAPE SQUARE, HEX NUMBER OF TEETH 18 AND 20
  • DOUBLE END, STRAIGHT, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 3/16 INCH SQUARE, 1/4 INCH HEX SMALLER END SIZE
  • 5/16 INCH SQUARE, 3/8 INCH HEX LARGER END SIZE
  • BOX SHAPE SQUARE, HEX
  • NUMBER OF TEETH 18 AND 20
Supplier's Site Datasheet
Wrenches - 68310-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68310-ND
Wrenches 68310-ND
"Box End, Ratcheting Wrench 3/16"", 5/16"" Sq x 1/4"", 3/8"" Sq 5.50"" (139.7mm) Length"

"Box End, Ratcheting Wrench 3/16"", 5/16"" Sq x 1/4"", 3/8"" Sq 5.50"" (139.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68310 68310-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details