Klein Tools, Inc. Ratcheting Box End Wrench 68236

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68236 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68236
Ratcheting Box End Wrench 68236
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68236-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68236-ND
Wrenches 68236-ND
"Box End, Ratcheting Wrench 3/8"" x 7/16"" 5.50"" (139.7mm) Length"

"Box End, Ratcheting Wrench 3/8"" x 7/16"" 5.50"" (139.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68236 68236-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details