Klein Tools, Inc. Ratchet Wrench 65720

Description
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet
Description
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - 65720 - Klein Tools, Inc.
Chicago, IL, USA
Ratchet Wrench
65720
Ratchet Wrench 65720
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • MALE DRIVE TYPE
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • FORGED PROCESS
  • SQUARE DRIVE TYPE
  • 3/8 INCH DRIVE SIZE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 65720
Product Name Ratchet Wrench
Wrench Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details