INSULATED NUT DRIVER, 3/8", 6", 10.313"; Drive Size - Metric:9.525mm; Blade Length - Metric:152.4mm; Overall Length - Metric:262mm; Drive Size - Imperial:0.375"; Blade Length - Imperial:6"; Overall Length - Imperial:10.313" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2299 |
| Product Name | Insulated Nut Driver, 3/8, 6, 10.313; Drive Size Metric Klein Tools |