Klein Tools, Inc. Torque Wrench 57005

Description
RATCHET HEAD, ADJUSTABLE TYPE 10-5/8 INCH OVERALL LENGTH 30 TO 150 LB-INCH TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet
Description
RATCHET HEAD, ADJUSTABLE TYPE 10-5/8 INCH OVERALL LENGTH 30 TO 150 LB-INCH TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 57005 - Klein Tools, Inc.
Chicago, IL, USA
Torque Wrench
57005
Torque Wrench 57005
RATCHET HEAD, ADJUSTABLE TYPE 10-5/8 INCH OVERALL LENGTH 30 TO 150 LB-INCH TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
  • RATCHET HEAD, ADJUSTABLE TYPE
  • 10-5/8 INCH OVERALL LENGTH
  • 30 TO 150 LB-INCH TORQUE RATING
  • SQUARE DRIVE TYPE
  • 3/8 INCH DRIVE SIZE
  • HANDLE MATERIAL STAINLESS STEEL
  • APPLICABLE STANDARD ASME
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 57005
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Torque Wrenches - 1252947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details