Klein Tools, Inc. Tech Bag, Pet, 445Mm X 387Mm X 178Mm; Bag Type Klein Tools 55455M

Description
TECH BAG, PET, 445MM X 387MM X 178MM; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:15.25"; External Height - Metric:387mm; External Width - Imperial:17.5"; External Width - Metric:445mm; External Depth - RoHS Compliant: NA
Datasheet
Description
TECH BAG, PET, 445MM X 387MM X 178MM; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:15.25"; External Height - Metric:387mm; External Width - Imperial:17.5"; External Width - Metric:445mm; External Depth - RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tech Bag, Pet, 445Mm X 387Mm X 178Mm; Bag Type Klein Tools - 58AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Tech Bag, Pet, 445Mm X 387Mm X 178Mm; Bag Type Klein Tools
58AC5899
Tech Bag, Pet, 445Mm X 387Mm X 178Mm; Bag Type Klein Tools 58AC5899
TECH BAG, PET, 445MM X 387MM X 178MM; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:15.25"; External Height - Metric:387mm; External Width - Imperial:17.5"; External Width - Metric:445mm; External Depth - RoHS Compliant: NA

TECH BAG, PET, 445MM X 387MM X 178MM; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:15.25"; External Height - Metric:387mm; External Width - Imperial:17.5"; External Width - Metric:445mm; External Depth - RoHS Compliant: NA

Supplier's Site
Tech Bag, Polyester, 19 X 16x 6.5; Bag Type Klein Tools - 18X9623 - Newark, An Avnet Company
Chicago, IL, United States
Tech Bag, Polyester, 19 X 16x 6.5; Bag Type Klein Tools
18X9623
Tech Bag, Polyester, 19 X 16x 6.5; Bag Type Klein Tools 18X9623
TECH BAG, POLYESTER, 19" X 16"X 6.5"; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:6.5"; External Width - Metric:165.1mm RoHS Compliant: NA

TECH BAG, POLYESTER, 19" X 16"X 6.5"; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:6.5"; External Width - Metric:165.1mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 58AC5899
Product Name Tech Bag, Pet, 445Mm X 387Mm X 178Mm; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details