Klein Tools, Inc. Bag Type Klein Tools 5539NAT

Description
Bag Type:Zipper Bag; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:3.5"; External Width - Metric:88.9mm; External Depth - Imperial:10"; External Depth - Metric:254mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Zipper Bag; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:3.5"; External Width - Metric:88.9mm; External Depth - Imperial:10"; External Depth - Metric:254mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Klein Tools - 04X4057 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Klein Tools
04X4057
Bag Type Klein Tools 04X4057
Bag Type:Zipper Bag; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:3.5"; External Width - Metric:88.9mm; External Depth - Imperial:10"; External Depth - Metric:254mm RoHS Compliant: NA

Bag Type:Zipper Bag; Bag Material:-; External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:3.5"; External Width - Metric:88.9mm; External Depth - Imperial:10"; External Depth - Metric:254mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 04X4057
Product Name Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details