Klein Tools, Inc. Tool Box/Case 54440

Description
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 21 COMPARTMENT(S) COMPARTMENT SIZE 2-1/16 INCH X 2-5/16 INCH (EACH), 2-3/4 INCH X 9-1/16 INCH (ONE)
Datasheet
Description
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 21 COMPARTMENT(S) COMPARTMENT SIZE 2-1/16 INCH X 2-5/16 INCH (EACH), 2-3/4 INCH X 9-1/16 INCH (ONE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Box/Case - 54440 - Klein Tools, Inc.
Chicago, IL, USA
Tool Box/Case
54440
Tool Box/Case 54440
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 21 COMPARTMENT(S) COMPARTMENT SIZE 2-1/16 INCH X 2-5/16 INCH (EACH), 2-3/4 INCH X 9-1/16 INCH (ONE)
  • FULL PIANO HINGED, PULL DOWN LOCK TYPE
  • BAKED ENAMEL FINISH
  • METALLIC GRAY COLOR
  • 13-5/16 INCH
  • 2 INCH
  • 9-3/4 INCH
  • 21 COMPARTMENT(S)
  • COMPARTMENT SIZE 2-1/16 INCH X 2-5/16 INCH (EACH), 2-3/4 INCH X 9-1/16 INCH (ONE)
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cabinets and Casework
Product Number 54440
Product Name Tool Box/Case
Height 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details