Klein Tools, Inc. Tool Box/Case 54437

Description
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
Datasheet
Description
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Box/Case - 54437 - Klein Tools, Inc.
Chicago, IL, USA
Tool Box/Case
54437
Tool Box/Case 54437
FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
  • FULL PIANO HINGED, PULL DOWN LOCK TYPE
  • BAKED ENAMEL FINISH
  • METALLIC GRAY COLOR
  • 13-5/16 INCH
  • 2 INCH
  • 9-3/4 INCH
  • 12 COMPARTMENT(S)
  • COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cabinets and Casework
Product Number 54437
Product Name Tool Box/Case
Height 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Machining tool storage - NCW42101 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details