Klein Tools, Inc. Adjustable Wrench 506-15

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 15-7/8 INCH OVERALL LENGTH 1-11/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 15-7/8 INCH OVERALL LENGTH 1-11/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 506-15 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
506-15
Adjustable Wrench 506-15
ALLOY STEEL MATERIAL CHROME PLATED FINISH 15-7/8 INCH OVERALL LENGTH 1-11/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 15-7/8 INCH OVERALL LENGTH
  • 1-11/16 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE TYPE TAPERED
  • HANDLE FINISH PLAIN
Supplier's Site Datasheet
Wrenches - 1742-1500-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable Wrench 1-11/16"" 15.88"" (403.4mm) Length"

"Adjustable Wrench 1-11/16"" 15.88"" (403.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 506-15 1742-1500-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details