Klein Tools, Inc. Knife 44201

Description
POCKET TYPE SATIN FINISH 7-2/3 INCH OVERALL LENGTH 3-3/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ANODIZED ALUMINUM HANDLE MATERIAL HANDLE LENGTH 4-1/4 INCH BLADE TYPE LOCKABLE
Description
POCKET TYPE SATIN FINISH 7-2/3 INCH OVERALL LENGTH 3-3/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ANODIZED ALUMINUM HANDLE MATERIAL HANDLE LENGTH 4-1/4 INCH BLADE TYPE LOCKABLE

Suppliers

Company
Product
Description
Supplier Links
Knife - 44201 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44201
Knife 44201
POCKET TYPE SATIN FINISH 7-2/3 INCH OVERALL LENGTH 3-3/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ANODIZED ALUMINUM HANDLE MATERIAL HANDLE LENGTH 4-1/4 INCH BLADE TYPE LOCKABLE
  • POCKET TYPE
  • SATIN FINISH
  • 7-2/3 INCH OVERALL LENGTH
  • 3-3/8 INCH BLADE LENGTH
  • 440A STAINLESS STEEL BLADE MATERIAL
  • ANODIZED ALUMINUM HANDLE MATERIAL
  • HANDLE LENGTH 4-1/4 INCH
  • BLADE TYPE LOCKABLE
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44201
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products