LOCKBACK TYPE
2-3/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-5/8 INCH
Klein Tools, Inc.
Done
Datasheet
Description
LOCKBACK TYPE
2-3/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-5/8 INCH
LOCKBACK TYPE
2-3/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-5/8 INCH