Klein Tools, Inc. Knife 44142

Description
POCKET, COMPACT TYPE SATIN FINISH 6-3/4 INCH OVERALL LENGTH 2-7/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ALUMINUM HANDLE MATERIAL HANDLE COLOR BLACK HANDLE LENGTH 3-1/2 INCH BLADE TYPE LOCKABLE
Description
POCKET, COMPACT TYPE SATIN FINISH 6-3/4 INCH OVERALL LENGTH 2-7/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ALUMINUM HANDLE MATERIAL HANDLE COLOR BLACK HANDLE LENGTH 3-1/2 INCH BLADE TYPE LOCKABLE

Suppliers

Company
Product
Description
Supplier Links
Knife - 44142 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44142
Knife 44142
POCKET, COMPACT TYPE SATIN FINISH 6-3/4 INCH OVERALL LENGTH 2-7/8 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL ALUMINUM HANDLE MATERIAL HANDLE COLOR BLACK HANDLE LENGTH 3-1/2 INCH BLADE TYPE LOCKABLE
  • POCKET, COMPACT TYPE
  • SATIN FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 2-7/8 INCH BLADE LENGTH
  • 440A STAINLESS STEEL BLADE MATERIAL
  • ALUMINUM HANDLE MATERIAL
  • HANDLE COLOR BLACK
  • HANDLE LENGTH 3-1/2 INCH
  • BLADE TYPE LOCKABLE
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44142
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products