Klein Tools, Inc. Open End Wrench 3231

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3231 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3231
Open End Wrench 3231
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 15/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE UTILITY
  • BOLT SIZE 5/8 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Open End Wrench - 3231 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3231
Open End Wrench 3231
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 15/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE UTILITY
  • BOLT SIZE 5/8 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Wrenches - 3231-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3231-ND
Wrenches 3231-ND
"Open End (Single) Wrench 15/16"" 14.75"" (374.7mm) Length"

"Open End (Single) Wrench 15/16"" 14.75"" (374.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3231 3231-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details