Klein Tools, Inc. Erection Wrench, Open, 457.2Mm; Af Size - Metric Klein Tools 3224

Description
ERECTION WRENCH, OPEN, 457.2MM; AF Size - Metric:38.1mm; AF Size - Imperial:1.5"; Length:457.2mm; Whitworth Size:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
ERECTION WRENCH, OPEN, 457.2MM; AF Size - Metric:38.1mm; AF Size - Imperial:1.5"; Length:457.2mm; Whitworth Size:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Erection Wrench, Open, 457.2Mm; Af Size - Metric Klein Tools - 06J9060 - Newark, An Avnet Company
Chicago, IL, United States
Erection Wrench, Open, 457.2Mm; Af Size - Metric Klein Tools
06J9060
Erection Wrench, Open, 457.2Mm; Af Size - Metric Klein Tools 06J9060
ERECTION WRENCH, OPEN, 457.2MM; AF Size - Metric:38.1mm; AF Size - Imperial:1.5"; Length:457.2mm; Whitworth Size:-; Product Range:- RoHS Compliant: NA

ERECTION WRENCH, OPEN, 457.2MM; AF Size - Metric:38.1mm; AF Size - Imperial:1.5"; Length:457.2mm; Whitworth Size:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06J9060
Product Name Erection Wrench, Open, 457.2Mm; Af Size - Metric Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details