Klein Tools, Inc. Open End Wrench 3214

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 1 INCH NOMINAL OPENING 1-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH HEAD WIDTH 3-5/8 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 1 INCH NOMINAL OPENING 1-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH HEAD WIDTH 3-5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3214 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3214
Open End Wrench 3214
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 1 INCH NOMINAL OPENING 1-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH HEAD WIDTH 3-5/8 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 11/16 INCH HEAD THICKNESS
  • NUT TYPE US HEAVY
  • BOLT SIZE 1 INCH
  • NOMINAL OPENING 1-5/8 INCH
  • TAPER DIAMETER 1-1/8 TO 1/4 INCH
  • HEAD WIDTH 3-5/8 INCH
Supplier's Site Datasheet
Wrenches - 3214KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3214KT-ND
Wrenches 3214KT-ND
"Open End (Single) Wrench 1-5/8"" 18.00"" (457.2mm) Length"

"Open End (Single) Wrench 1-5/8"" 18.00"" (457.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3214 3214KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details