Klein Tools, Inc. Open End Wrench 3146

Description
DOUBLE END TYPE STEEL MATERIAL DARK BLUE PAINTED FINISH 13 INCH OVERALL LENGTH 5/8 INCH, 13/16 INCH SMALLER END SIZE 29/32 INCH, 1-3/32 INCH LARGER END SIZE FORGED, HEAT TREATED PROCESS STRAIGHT STYLE USED ON 5/8 INCH HARDWARE
Request a Quote Datasheet
Description
DOUBLE END TYPE STEEL MATERIAL DARK BLUE PAINTED FINISH 13 INCH OVERALL LENGTH 5/8 INCH, 13/16 INCH SMALLER END SIZE 29/32 INCH, 1-3/32 INCH LARGER END SIZE FORGED, HEAT TREATED PROCESS STRAIGHT STYLE USED ON 5/8 INCH HARDWARE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3146 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3146
Open End Wrench 3146
DOUBLE END TYPE STEEL MATERIAL DARK BLUE PAINTED FINISH 13 INCH OVERALL LENGTH 5/8 INCH, 13/16 INCH SMALLER END SIZE 29/32 INCH, 1-3/32 INCH LARGER END SIZE FORGED, HEAT TREATED PROCESS STRAIGHT STYLE USED ON 5/8 INCH HARDWARE
  • DOUBLE END TYPE
  • STEEL MATERIAL
  • DARK BLUE PAINTED FINISH
  • 13 INCH OVERALL LENGTH
  • 5/8 INCH, 13/16 INCH SMALLER END SIZE
  • 29/32 INCH, 1-3/32 INCH LARGER END SIZE
  • FORGED, HEAT TREATED PROCESS
  • STRAIGHT STYLE
  • USED ON 5/8 INCH HARDWARE
Supplier's Site Datasheet
Wrenches - 3146KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3146KT-ND
Wrenches 3146KT-ND
"Lineman's Wrench Wrench 29/32"", 1-3/32"" x 5/8"", 13/16"" 13.00"" (330.2mm) Length"

"Lineman's Wrench Wrench 29/32"", 1-3/32"" x 5/8"", 13/16"" 13.00"" (330.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3146 3146KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Lineman's
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details