HIGH LEVERAGE UTILITY SHEAR, 3", 9"; Scissor Type:Utility; Blade Length - Metric:76mm; Overall Length - Metric:229mm; Blade Length - Imperial:3"; Overall Length - Imperial:9"; Handle Material:-; Product Range:-; Blade Length:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2052 |
| Product Name | High Leverage Utility Shear, 3, 9; Scissor Type Klein Tools |