Klein Tools, Inc.Forged Steel Cable Pulling Grip1678-50
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.16 INCH MIN. CABLE OUTER DIAMETER
1.19 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
900 TO 954 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.16 INCH MIN. CABLE OUTER DIAMETER
1.19 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
900 TO 954 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.16 INCH MIN. CABLE OUTER DIAMETER
1.19 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
900 TO 954 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.16 INCH MIN. CABLE OUTER DIAMETER
1.19 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION