SPLIT ROD SINGLE WEAVE TYPE
24 INCH EYE LENGTH
25-1/2 INCH MESH LENGTH
25.5 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
24 INCH EYE LENGTH
25-1/2 INCH MESH LENGTH
25.5 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
24 INCH EYE LENGTH
25-1/2 INCH MESH LENGTH
25.5 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN