Klein Tools, Inc.Forged Steel Cable Pulling Grip1678-30
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.04 INCH MIN. CABLE OUTER DIAMETER
1.06 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
715.5 TO 795 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.04 INCH MIN. CABLE OUTER DIAMETER
1.06 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
715.5 TO 795 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.04 INCH MIN. CABLE OUTER DIAMETER
1.06 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
5500 LB LOAD RATING
715.5 TO 795 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1678 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
1.04 INCH MIN. CABLE OUTER DIAMETER
1.06 INCH MAX. CABLE OUTER DIAMETER
ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION