Klein Tools, Inc.Forged Steel Cable Pulling Grip1628-40
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.24 INCH MIN. CABLE OUTER DIAMETER
1.54 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1033.5 TO 1590 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.24 INCH MIN. CABLE OUTER DIAMETER
1.54 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1033.5 TO 1590 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.24 INCH MIN. CABLE OUTER DIAMETER
1.54 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1033.5 TO 1590 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.24 INCH MIN. CABLE OUTER DIAMETER
1.54 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION