Klein Tools, Inc.Forged Steel Cable Pulling Grip1659-50
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
0.79 INCH MIN. CABLE OUTER DIAMETER
1.01 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
0.79 INCH MIN. CABLE OUTER DIAMETER
1.01 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
0.79 INCH MIN. CABLE OUTER DIAMETER
1.01 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
FORGED STEEL MATERIAL
5-11/16 INCH JAW LENGTH
0.79 INCH MIN. CABLE OUTER DIAMETER
1.01 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION