Klein Tools, Inc. Forged Steel Cable Pulling Grip 1672-10

Description
FORGED STEEL MATERIAL 4-3/8 INCH JAW LENGTH 0.37 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER LOCKING LARGE EYE HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 10000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE
Datasheet
Description
FORGED STEEL MATERIAL 4-3/8 INCH JAW LENGTH 0.37 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER LOCKING LARGE EYE HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 10000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Cable Pulling Grip - 1672-10 - Klein Tools, Inc.
Chicago, IL, USA
Forged Steel Cable Pulling Grip
1672-10
Forged Steel Cable Pulling Grip 1672-10
FORGED STEEL MATERIAL 4-3/8 INCH JAW LENGTH 0.37 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER LOCKING LARGE EYE HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 10000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE
  • FORGED STEEL MATERIAL
  • 4-3/8 INCH JAW LENGTH
  • 0.37 INCH MIN. CABLE OUTER DIAMETER
  • 0.75 INCH MAX. CABLE OUTER DIAMETER
  • LOCKING LARGE EYE HANDLE TYPE
  • INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
  • 10000 LB LOAD RATING
  • DIAMOND JAW CONTOUR TYPE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pulling and Support Grips
Product Number 1672-10
Product Name Forged Steel Cable Pulling Grip
Unlock Full Specs
to access all available technical data

Similar Products