Klein Tools, Inc.Forged Steel Cable Pulling Grip1625-20
Description
FORGED STEEL MATERIAL
0.28 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
3.49 POUND WEIGHT
8000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1625 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
0.28 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
3.49 POUND WEIGHT
8000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1625 MODEL
FORGED STEEL MATERIAL
0.28 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
3.49 POUND WEIGHT
8000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1625 MODEL