Remke Tuff-Seal Cord Grips with PG Threads can mate with an internal PG thread of an enclosure, machine or other equipment being connected.Features of these grips are identical to those of our standard RSR Series Aluminum Cord Grips e.g.UL Listed, CSA Certified for use in both indoor & outdoor applications with or without stainless steel wire mesh.These cord grips are available with an optional embedded Viton® O-Ring to ensure a watertight and corrosion-resistant seal.
| Remke Industries | |
|---|---|
| Product Category | Pulling and Support Grips |
| Product Number | RPG-36520-E |
| Product Name | Cord Grip with PG thread, alum, PG36, cable range 1.125 - 1.250, Form Size 5 with mesh |