Klein Tools, Inc.Forged Steel Cable Pulling Grip1613-30
Description
FORGED STEEL MATERIAL
3 INCH JAW LENGTH
0.08 INCH MIN. CABLE OUTER DIAMETER
0.2 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LOOP HANDLE TYPE
1.5 POUND WEIGHT
1500 POUND LOAD RATING
12 TO 4 AWG SOLID CONDUCTOR SIZE
SINGLE V JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
3 INCH JAW LENGTH
0.08 INCH MIN. CABLE OUTER DIAMETER
0.2 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LOOP HANDLE TYPE
1.5 POUND WEIGHT
1500 POUND LOAD RATING
12 TO 4 AWG SOLID CONDUCTOR SIZE
SINGLE V JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL
FORGED STEEL MATERIAL
3 INCH JAW LENGTH
0.08 INCH MIN. CABLE OUTER DIAMETER
0.2 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LOOP HANDLE TYPE
1.5 POUND WEIGHT
1500 POUND LOAD RATING
12 TO 4 AWG SOLID CONDUCTOR SIZE
SINGLE V JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL