Klein Tools, Inc.Forged Steel Cable Pulling Grip162520-7/8
Description
FORGED STEEL MATERIAL
0.38 INCH MIN. CABLE OUTER DIAMETER
0.88 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
0.38 INCH MIN. CABLE OUTER DIAMETER
0.88 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
FORGED STEEL MATERIAL
0.38 INCH MIN. CABLE OUTER DIAMETER
0.88 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
FORGED STEEL MATERIAL
0.38 INCH MIN. CABLE OUTER DIAMETER
0.88 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION