2-BLADE POCKET TYPE
(1) 2-3/8 INCH, (1) 2-1/2 INCH BLADE LENGTH
CARBON STEEL BLADE MATERIAL
INCLUDES SCREWDRIVER-TIP BLADE, CURVED-SHEEPFOOT SLITTING BLADE
CLOSED LENGTH 3-3/4 INCH
1550 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
2-BLADE POCKET TYPE
(1) 2-3/8 INCH, (1) 2-1/2 INCH BLADE LENGTH
CARBON STEEL BLADE MATERIAL
INCLUDES SCREWDRIVER-TIP BLADE, CURVED-SHEEPFOOT SLITTING BLADE
CLOSED LENGTH 3-3/4 INCH
1550 MODEL
2-BLADE POCKET TYPE
(1) 2-3/8 INCH, (1) 2-1/2 INCH BLADE LENGTH
CARBON STEEL BLADE MATERIAL
INCLUDES SCREWDRIVER-TIP BLADE, CURVED-SHEEPFOOT SLITTING BLADE
CLOSED LENGTH 3-3/4 INCH
1550 MODEL
2-BLADE POCKET TYPE
(1) 2-3/8 INCH, (1) 2-1/2 INCH BLADE LENGTH
CARBON STEEL BLADE MATERIAL
INCLUDES SCREWDRIVER-TIP BLADE, CURVED-SHEEPFOOT SLITTING BLADE