POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE
Klein Tools, Inc.
Klein Tools, Inc.
Done
Datasheet
Description
POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE
POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE
POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE
POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE
POCKET TYPE
1-1/2 INCH BLADE LENGTH
STAINLESS STEEL BLADE MATERIAL
BLADE STYLE SPEAR POINT AND NAIL FILE
CLOSED LENGTH 2-1/8 INCH X 7/8 INCH X 1/4 INCH
INCLUDES ROSE WOOD HANDLE INSERT, MONEY CLIP, 1-1/2 INCH NAIL FILE