Kivnon Logistica S.L. Mobile Robots K41 Omnidirectional

Description
The Kivnon K41 Omnidirectional AGV/AMR is a unique solution for automating the transport of medium loads in highly complex processes. Its standout feature is its omnidirectional mobility, which allows it to maneuver in any direction with ease. Unlike other AGVs/AMRs, the K41 can perform maneuvers that were previously impossible, making it highly versatile in tight spaces and intricate work environments. With a load capacity of up to 800kg, the K41 is capable of handling substantial loads. It offers precise navigation, ensuring accurate stops with full accuracy. The AGV/AMR is equipped with mapping navigation, allowing it to efficiently move throughout the facility. Additionally, it can be adapted to connect with fleet management systems, including those based on VDA 5050, for seamless integration into existing operations. Safety is a top priority for the K41. It features 360º safety with laser scanners, ensuring obstacle detection and collision avoidance. The AGV/AMR also incorporates a safety PLC and LED signaling to enhance operational safety. On each front side, there is a status, error, and circuit control touch display, providing real-time information about its operation. Measuring 1620mm in length, 850mm in width, and 285mm in height, the K41 offers a compact and space-efficient design. It operates in a lifting transport type, accommodating different load requirements. With a maximum speed of 1 m/s, it delivers efficient and timely transport. The K41 is powered by a lithium battery, supporting online charging in an integrated circuit for continuous operation. The K41's versatility extends beyond load transport. It features a coupling system that can adapt to various trolleys, allowing for seamless integration with existing equipment. Moreover, it can serve as a workbench, further enhancing its utility in industrial settings. With its exceptional maneuverability, high load capacity, and adaptability, the Kivnon K41 Omnidirectional AGV/AMR revolutionizes material transport in complex industrial automation processes.
Description
The Kivnon K41 Omnidirectional AGV/AMR is a unique solution for automating the transport of medium loads in highly complex processes. Its standout feature is its omnidirectional mobility, which allows it to maneuver in any direction with ease. Unlike other AGVs/AMRs, the K41 can perform maneuvers that were previously impossible, making it highly versatile in tight spaces and intricate work environments. With a load capacity of up to 800kg, the K41 is capable of handling substantial loads. It offers precise navigation, ensuring accurate stops with full accuracy. The AGV/AMR is equipped with mapping navigation, allowing it to efficiently move throughout the facility. Additionally, it can be adapted to connect with fleet management systems, including those based on VDA 5050, for seamless integration into existing operations. Safety is a top priority for the K41. It features 360º safety with laser scanners, ensuring obstacle detection and collision avoidance. The AGV/AMR also incorporates a safety PLC and LED signaling to enhance operational safety. On each front side, there is a status, error, and circuit control touch display, providing real-time information about its operation. Measuring 1620mm in length, 850mm in width, and 285mm in height, the K41 offers a compact and space-efficient design. It operates in a lifting transport type, accommodating different load requirements. With a maximum speed of 1 m/s, it delivers efficient and timely transport. The K41 is powered by a lithium battery, supporting online charging in an integrated circuit for continuous operation. The K41's versatility extends beyond load transport. It features a coupling system that can adapt to various trolleys, allowing for seamless integration with existing equipment. Moreover, it can serve as a workbench, further enhancing its utility in industrial settings. With its exceptional maneuverability, high load capacity, and adaptability, the Kivnon K41 Omnidirectional AGV/AMR revolutionizes material transport in complex industrial automation processes.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - K41 Omnidirectional - Kivnon Logistica S.L.
Barberá del Vallés, Barcelona, Spain
Mobile Robots
K41 Omnidirectional
Mobile Robots K41 Omnidirectional
The Kivnon K41 Omnidirectional AGV/AMR is a unique solution for automating the transport of medium loads in highly complex processes. Its standout feature is its omnidirectional mobility, which allows it to maneuver in any direction with ease. Unlike other AGVs/AMRs, the K41 can perform maneuvers that were previously impossible, making it highly versatile in tight spaces and intricate work environments. With a load capacity of up to 800kg, the K41 is capable of handling substantial loads. It offers precise navigation, ensuring accurate stops with full accuracy. The AGV/AMR is equipped with mapping navigation, allowing it to efficiently move throughout the facility. Additionally, it can be adapted to connect with fleet management systems, including those based on VDA 5050, for seamless integration into existing operations. Safety is a top priority for the K41. It features 360º safety with laser scanners, ensuring obstacle detection and collision avoidance. The AGV/AMR also incorporates a safety PLC and LED signaling to enhance operational safety. On each front side, there is a status, error, and circuit control touch display, providing real-time information about its operation. Measuring 1620mm in length, 850mm in width, and 285mm in height, the K41 offers a compact and space-efficient design. It operates in a lifting transport type, accommodating different load requirements. With a maximum speed of 1 m/s, it delivers efficient and timely transport. The K41 is powered by a lithium battery, supporting online charging in an integrated circuit for continuous operation. The K41's versatility extends beyond load transport. It features a coupling system that can adapt to various trolleys, allowing for seamless integration with existing equipment. Moreover, it can serve as a workbench, further enhancing its utility in industrial settings. With its exceptional maneuverability, high load capacity, and adaptability, the Kivnon K41 Omnidirectional AGV/AMR revolutionizes material transport in complex industrial automation processes.

The Kivnon K41 Omnidirectional AGV/AMR is a unique solution for automating the transport of medium loads in highly complex processes. Its standout feature is its omnidirectional mobility, which allows it to maneuver in any direction with ease. Unlike other AGVs/AMRs, the K41 can perform maneuvers that were previously impossible, making it highly versatile in tight spaces and intricate work environments.
With a load capacity of up to 800kg, the K41 is capable of handling substantial loads. It offers precise navigation, ensuring accurate stops with full accuracy. The AGV/AMR is equipped with mapping navigation, allowing it to efficiently move throughout the facility. Additionally, it can be adapted to connect with fleet management systems, including those based on VDA 5050, for seamless integration into existing operations.
Safety is a top priority for the K41. It features 360º safety with laser scanners, ensuring obstacle detection and collision avoidance. The AGV/AMR also incorporates a safety PLC and LED signaling to enhance operational safety. On each front side, there is a status, error, and circuit control touch display, providing real-time information about its operation.
Measuring 1620mm in length, 850mm in width, and 285mm in height, the K41 offers a compact and space-efficient design. It operates in a lifting transport type, accommodating different load requirements. With a maximum speed of 1 m/s, it delivers efficient and timely transport. The K41 is powered by a lithium battery, supporting online charging in an integrated circuit for continuous operation.
The K41's versatility extends beyond load transport. It features a coupling system that can adapt to various trolleys, allowing for seamless integration with existing equipment. Moreover, it can serve as a workbench, further enhancing its utility in industrial settings.
With its exceptional maneuverability, high load capacity, and adaptability, the Kivnon K41 Omnidirectional AGV/AMR revolutionizes material transport in complex industrial automation processes.

Supplier's Site

Technical Specifications

  Kivnon Logistica S.L.
Product Category Robots
Product Number K41 Omnidirectional
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Micro-Hexapod System - H-206.S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details