Kitz Micro Filter Corporation Hollow Fiber Membrane Filter Polifix PE

Description
POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtrat ion accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and Polypropylene) High Chemical Resistance High Performance Hollow Fiber Membrane Excellent particle removal performance Long Service Life. Filtration of gelatinous material Filtration of material of high viscosity The dead space is a little. Three-dimensional reticulation structure Filtration of gelatinous material Specification Disposal Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ Connection 1/4 Swagelok compatible 1/4"(flowell 60 type compatible) Cartridge Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene O-Ring FKM,Slicon,EPDM,FEP encapsulated FKM Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ O-ring size 2-222,2-226 Size 10inch, 20inch
Description
POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtrat ion accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and Polypropylene) High Chemical Resistance High Performance Hollow Fiber Membrane Excellent particle removal performance Long Service Life. Filtration of gelatinous material Filtration of material of high viscosity The dead space is a little. Three-dimensional reticulation structure Filtration of gelatinous material Specification Disposal Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ Connection 1/4 Swagelok compatible 1/4"(flowell 60 type compatible) Cartridge Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene O-Ring FKM,Slicon,EPDM,FEP encapsulated FKM Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ O-ring size 2-222,2-226 Size 10inch, 20inch

Suppliers

Company
Product
Description
Supplier Links
Hollow Fiber Membrane Filter - Polifix PE - Kitz Micro Filter Corporation
Suwa, Japan
Hollow Fiber Membrane Filter
Polifix PE
Hollow Fiber Membrane Filter Polifix PE
POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtrat ion accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and Polypropylene) High Chemical Resistance High Performance Hollow Fiber Membrane Excellent particle removal performance Long Service Life. Filtration of gelatinous material Filtration of material of high viscosity The dead space is a little. Three-dimensional reticulation structure Filtration of gelatinous material Specification Disposal Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ Connection 1/4 Swagelok compatible 1/4"(flowell 60 type compatible) Cartridge Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene O-Ring FKM,Slicon,EPDM,FEP encapsulated FKM Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ O-ring size 2-222,2-226 Size 10inch, 20inch

POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability.

FeatureBenefit
Made By All Polyolefin (Polyethylene and Polypropylene)High Chemical Resistance
High Performance Hollow Fiber MembraneExcellent particle removal performance Long Service Life. Filtration of gelatinous material Filtration of material of high viscosity The dead space is a little.
Three-dimensional reticulation structureFiltration of gelatinous material

Specification

Disposal Type
Pore Size5,10,20,50nm,0.1um
MaterialFilter MediaPolyethylene
HousingPolyethylene
Maximum Operation Pressure0.40MPa(25℃)
Allowable maximum differential pressure0.25MPa(25℃)
Operation Temperature5~40℃
Connection1/4 Swagelok compatible
1/4"(flowell 60 type compatible)
Cartridge Type
Pore Size5,10,20,50nm,0.1um
MaterialFilter MediaPolyethylene
HousingPolyethylene
O-RingFKM,Slicon,EPDM,FEP encapsulated FKM
Maximum Operation Pressure0.40MPa(25℃)
Allowable maximum differential pressure0.25MPa(25℃)
Operation Temperature5~40℃
O-ring size2-222,2-226
Size10inch, 20inch
Supplier's Site

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Water Filters
Product Number Polifix PE
Product Name Hollow Fiber Membrane Filter
Configuration System
Filter Medium Material Polypropylene
Application / Industry Photoresist, Developer, Thinner, Pure Water, Inorganic Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Hollow Fiber Membrane Filter - Polyfix FT - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry Photoresist, Developer, Thinner, Pure Water, Inorganic Chemical
View Details